Samsung Semiconductor Division LED White Lighting SCP8UTJ5HEL1UUMF6E

Description
LED Lighting LH231B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet
Description
LED Lighting LH231B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2313-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2313-1-ND
LED White Lighting 1510-2313-1-ND
LED Lighting LH231B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

LED Lighting LH231B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2313-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2313-2-ND
LED White Lighting 1510-2313-2-ND
LED Lighting LH231B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

LED Lighting LH231B White, Warm 3500K 3-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2313-1-ND
Product Name LED White Lighting
LED Package: 1111 (2828 Metric)
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AA2810AVBS/DTR-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details