Samsung Semiconductor Division LED White Lighting SCP8UTF1HEL1UKN34E

Description
LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP8UTF1HEL1UKN34ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 1510-SCP8UTF1HEL1UKN34ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-SCP8UTF1HEL1UKN34ETR-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 3500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: 10 mm
LED Type Green
Peak Wavelength 565 nm (5650 Å)
View Details
SOT 23 RED SMD LED - AM23SRC-F - Kingbright Corporation
Kingbright Corporation
Specs
LED Package: SOT-23 SMD LED
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
2 suppliers