LED Lighting LM101B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
LED Lighting LM101B White, Warm 3500K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-2359-1-ND |
| Product Name | LED White Lighting |
| LED Package: | 0606 (1616 Metric) |
| LED Type | White |
| Color Temperature | 3500 K |