Samsung Semiconductor Division LED White Lighting SCP8TTF1HEL1TKM34E

Description
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2249-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2249-1-ND
LED White Lighting 1510-2249-1-ND
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 1510-2249-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2249-2-ND
LED White Lighting 1510-2249-2-ND
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2249-1-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Subminiature Emitter (IRLED) - LIM363ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Forward Current 65 milliamps
View Details
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 60 degrees
View Details