Samsung Electronics Co., Ltd. LED White Lighting SCP8TT78HEL1TUS06E

Description
LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2361-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2361-6-ND
LED White Lighting 1510-2361-6-ND
LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2361-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2361-2-ND
LED White Lighting 1510-2361-2-ND
LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2361-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2361-1-ND
LED White Lighting 1510-2361-1-ND
LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Neutral 4000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
Led, Hb, White, 4000K, 71Lm, Smd; Product Range Samsung - 97AC7953 - Newark, An Avnet Company
Chicago, IL, United States
Led, Hb, White, 4000K, 71Lm, Smd; Product Range Samsung
97AC7953
Led, Hb, White, 4000K, 71Lm, Smd; Product Range Samsung 97AC7953
LED, HB, WHITE, 4000K, 71LM, SMD; Product Range:LM101B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:71lm; CCT:4000K; Forward Current If Max:350mA; Forward Voltage @ Test:2.9V; Forward Current @ Test:150mA; PowerRoHS Compliant: Yes

LED, HB, WHITE, 4000K, 71LM, SMD; Product Range:LM101B Series; LED Colour:White; Viewing Angle:120°; Luminous Flux @ Test:71lm; CCT:4000K; Forward Current If Max:350mA; Forward Voltage @ Test:2.9V; Forward Current @ Test:150mA; PowerRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2361-6-ND 97AC7953
Product Name LED White Lighting Led, Hb, White, 4000K, 71Lm, Smd; Product Range Samsung
LED Package: 0606 (1616 Metric)
LED Type White White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Chip LED with reflector - SML-012VT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 3x2 (t=1.3)
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
2 suppliers