Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8RTJ5HEL1RLNF6E

Description
Win Source Part Number: 1240164-SCP8RTJ5HEL1 RLNF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240164-SCP8RTJ5HEL1 RLNF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240164-SCP8RTJ5HEL1RLNF6E
Optoelectronics - LED Lighting - White 1240164-SCP8RTJ5HEL1RLNF6E
Win Source Part Number: 1240164-SCP8RTJ5HEL1 RLNF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm) Lumens/Watt @ Current - Test: 148 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 85 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1240164-SCP8RTJ5HEL1RLNF6E
Category: Optoelectronics>LED Lighting - White
Series: LH231B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 5000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 1111 (2828 Metric)
Supplier Device Package: SMD
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240164-SCP8RTJ5HEL1RLNF6E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736273 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
JKL Components Corporation
Specs
LED Package: T-3 1/4
LED Type Yellow
Viewing Angle 26 degrees
View Details
2 suppliers