Samsung Semiconductor Division LED White Lighting SCP8RT78HEL1RUS06E

Description
LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2363-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2363-1-ND
LED White Lighting 1510-2363-1-ND
LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2363-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2363-2-ND
LED White Lighting 1510-2363-2-ND
LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2363-6-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2363-6-ND
LED White Lighting 1510-2363-6-ND
LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Cool 5000K 3-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2363-1-ND
Product Name LED White Lighting
LED Package: 0606 (1616 Metric)
LED Type White
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2035770 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241848-SML-LX15SRC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
TO-66 Package 880 nm Emitter - OD-669 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details