Win Source Part Number: 1240162-SCP8QTJ5HEL1
Category: Optoelectronics>LED Lighting - White
Series: LH231B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 5700K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 300lm (270lm ~ 330lm)
Lumens/Watt @ Current - Test: 148 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 1111 (2828 Metric)
Supplier Device Package: SMD
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP8QTJ5
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1240162-SCP8QTJ5HEL1QLNF6E |
| Product Name | Optoelectronics - LED Lighting - White |
| LED Type | White; Multi-Colored; White, Cool |