Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8QTF1HEL1QUN34E

Description
Win Source Part Number: 1240204-SCP8QTF1HEL1 QUN34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 5700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8QTF1
Request a Quote Datasheet
Description
Win Source Part Number: 1240204-SCP8QTF1HEL1 QUN34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 5700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8QTF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240204-SCP8QTF1HEL1QUN34E
Optoelectronics - LED Lighting - White 1240204-SCP8QTF1HEL1QUN34E
Win Source Part Number: 1240204-SCP8QTF1HEL1 QUN34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.48mm) Standard Package: 14,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 5700K 3-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8QTF1

Win Source Part Number: 1240204-SCP8QTF1HEL1QUN34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 14,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 5700K 3-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm)
Lumens/Watt @ Current - Test: 163 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP8QTF1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240204-SCP8QTF1HEL1QUN34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 24 milliwatts
Array Array
Number of Array Elements 1
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details