Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8PTF1HPLAPTK34E

Description
Win Source Part Number: 1240222-SCP8PTF1HPLA PTK34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.49mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 6500K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP8PTF1HPL1PTK34E,S CP8PTF1HPL1PTK34E Base Product Number: SCP8PTF1
Request a Quote Datasheet
Description
Win Source Part Number: 1240222-SCP8PTF1HPLA PTK34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.49mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 6500K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP8PTF1HPL1PTK34E,S CP8PTF1HPL1PTK34E Base Product Number: SCP8PTF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240222-SCP8PTF1HPLAPTK34E
Optoelectronics - LED Lighting - White 1240222-SCP8PTF1HPLAPTK34E
Win Source Part Number: 1240222-SCP8PTF1HPLA PTK34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.019" (0.49mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 6500K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP8PTF1HPL1PTK34E,S CP8PTF1HPL1PTK34E Base Product Number: SCP8PTF1

Win Source Part Number: 1240222-SCP8PTF1HPLAPTK34E
Category: Optoelectronics>LED Lighting - White
Series: LH181A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.019" (0.49mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 6500K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 3°C/W
Package / Case: 0707 (1919 Metric)
Supplier Device Package: SMD
Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP8PTF1HPL1PTK34E,SCP8PTF1HPL1PTK34E
Base Product Number: SCP8PTF1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240222-SCP8PTF1HPLAPTK34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269505 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1438-6-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 140 degrees
View Details