Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP8PT78HPL1PLS06E

Description
Win Source Part Number: 1239754-SCP8PT78HPL1 PLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 6500K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 57lm (51lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2185-2,1510-218 5-1,1510-2185-6 Base Product Number: SCP8PT78 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1239754-SCP8PT78HPL1 PLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 6500K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 57lm (51lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2185-2,1510-218 5-1,1510-2185-6 Base Product Number: SCP8PT78 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239754-SCP8PT78HPL1PLS06E
Optoelectronics - LED Lighting - White 1239754-SCP8PT78HPL1PLS06E
Win Source Part Number: 1239754-SCP8PT78HPL1 PLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 6500K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 57lm (51lm ~ 63lm) Lumens/Watt @ Current - Test: 131 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2185-2,1510-218 5-1,1510-2185-6 Base Product Number: SCP8PT78 Product Status: Last Time Buy

Win Source Part Number: 1239754-SCP8PT78HPL1PLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 6500K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 57lm (51lm ~ 63lm)
Lumens/Watt @ Current - Test: 131 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2185-2,1510-2185-1,1510-2185-6
Base Product Number: SCP8PT78
Product Status: Last Time Buy

Buy Now Datasheet
LED White Lighting - 1510-2185-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2185-1-ND
LED White Lighting 1510-2185-1-ND
LED Lighting LM101A White, Cool 6500K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Cool 6500K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2185-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2185-2-ND
LED White Lighting 1510-2185-2-ND
LED Lighting LM101A White, Cool 6500K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Cool 6500K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1239754-SCP8PT78HPL1PLS06E 1510-2185-1-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 150 degrees 150 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-1122-2-ND - DigiKey
Specs
LED Package: 2-SMD, J-Lead
LED Type White
Viewing Angle 125 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details