Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP8PT78HEL1PUS06E

Description
Win Source Part Number: 1239704-SCP8PT78HEL1 PUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 6500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 181 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8PT78
Request a Quote Datasheet
Description
Win Source Part Number: 1239704-SCP8PT78HEL1 PUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 6500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 181 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8PT78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239704-SCP8PT78HEL1PUS06E
Optoelectronics - LED Lighting - White 1239704-SCP8PT78HEL1PUS06E
Win Source Part Number: 1239704-SCP8PT78HEL1 PUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 6500K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm) Lumens/Watt @ Current - Test: 181 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP8PT78

Win Source Part Number: 1239704-SCP8PT78HEL1PUS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 28,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 6500K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 33lm (31lm ~ 35lm)
Lumens/Watt @ Current - Test: 181 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP8PT78

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239704-SCP8PT78HEL1PUS06E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
LED White Lighting - 1416-L128-3590HA35000B4TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 3500 K
View Details