Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP7WTF1HPLAW0J34E

Description
Win Source Part Number: 1240226-SCP7WTF1HPLA W0J34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 133 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2236-6,SCP7WTF1 HPL1W0J34E,1510-2236 -2,1510-2236-1 Base Product Number: SCP7WTF1 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1240226-SCP7WTF1HPLA W0J34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 133 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2236-6,SCP7WTF1 HPL1W0J34E,1510-2236 -2,1510-2236-1 Base Product Number: SCP7WTF1 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240226-SCP7WTF1HPLAW0J34E
Optoelectronics - LED Lighting - White 1240226-SCP7WTF1HPLAW0J34E
Win Source Part Number: 1240226-SCP7WTF1HPLA W0J34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 2700K Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm) Lumens/Watt @ Current - Test: 133 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2236-6,SCP7WTF1 HPL1W0J34E,1510-2236 -2,1510-2236-1 Base Product Number: SCP7WTF1 Product Status: Last Time Buy

Win Source Part Number: 1240226-SCP7WTF1HPLAW0J34E
Category: Optoelectronics>LED Lighting - White
Series: LH181A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 2700K
Flux @ 85°C, Current - Test: 135lm (120lm ~ 150lm)
Lumens/Watt @ Current - Test: 133 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 0707 (1919 Metric)
Supplier Device Package: SMD
Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2236-6,SCP7WTF1HPL1W0J34E,1510-2236-2,1510-2236-1
Base Product Number: SCP7WTF1
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240226-SCP7WTF1HPLAW0J34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LEDs - Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 1238090-SMF-2432GYC-TR - Win Source Electronics
Specs
LED Type Yellow; Green; Multi-Colored; Green, Yellow
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 90 degrees
View Details
2 suppliers