Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP7VTF1HEL1VKM34E

Description
Win Source Part Number: 1240211-SCP7VTF1HEL1 VKM34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2240-6,1510-224 0-2,SCP7VTF1HEL1VKM3 4E,1510-2240-1 Base Product Number: SCP7VTF1 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1240211-SCP7VTF1HEL1 VKM34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2240-6,1510-224 0-2,SCP7VTF1HEL1VKM3 4E,1510-2240-1 Base Product Number: SCP7VTF1 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240211-SCP7VTF1HEL1VKM34E
Optoelectronics - LED Lighting - White 1240211-SCP7VTF1HEL1VKM34E
Win Source Part Number: 1240211-SCP7VTF1HEL1 VKM34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 153 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2240-6,1510-224 0-2,SCP7VTF1HEL1VKM3 4E,1510-2240-1 Base Product Number: SCP7VTF1 Product Status: Not For New Designs

Win Source Part Number: 1240211-SCP7VTF1HEL1VKM34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 153 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2240-6,1510-2240-2,SCP7VTF1HEL1VKM34E,1510-2240-1
Base Product Number: SCP7VTF1
Product Status: Not For New Designs

Buy Now Datasheet
LED White Lighting - 1510-2240-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2240-2-ND
LED White Lighting 1510-2240-2-ND
LED Lighting LH181B White, Warm 3000K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3000K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 1510-2240-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2240-1-ND
LED White Lighting 1510-2240-1-ND
LED Lighting LH181B White, Warm 3000K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Warm 3000K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240211-SCP7VTF1HEL1VKM34E 1510-2240-2-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2186862 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED White Lighting - ASMT-MY05-NKL00-ND - DigiKey
Specs
LED Package: TO-252-3, DPAK (2 Leads + Tab), SC-63
LED Type White
Color Temperature 3300 K
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 1.5 degrees
View Details