Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP7VT93KEL1VLK36E

Description
Win Source Part Number: 1240236-SCP7VT93KEL1 VLK36E Category: Optoelectronics>LED Lighting - White Series: LH151B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SCP7VT93KEL1VKK 36EDKR,1510-SCP7VT93 KEL1VLK36EDKR,1510-S CP7VT93KEL1VKK36ETR, SCP7VT93KEL1VKK36E,1 510-SCP7VT93KEL1VKK3 6ECT,1510-SCP7VT93KE L1VLK36ECT,1510-SCP7 VT93KEL1VKK36ETR,151 0-SCP7VT93KEL1VLK36E TR Base Product Number: SCP7VT93
Request a Quote Datasheet
Description
Win Source Part Number: 1240236-SCP7VT93KEL1 VLK36E Category: Optoelectronics>LED Lighting - White Series: LH151B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SCP7VT93KEL1VKK 36EDKR,1510-SCP7VT93 KEL1VLK36EDKR,1510-S CP7VT93KEL1VKK36ETR, SCP7VT93KEL1VKK36E,1 510-SCP7VT93KEL1VKK3 6ECT,1510-SCP7VT93KE L1VLK36ECT,1510-SCP7 VT93KEL1VKK36ETR,151 0-SCP7VT93KEL1VLK36E TR Base Product Number: SCP7VT93
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240236-SCP7VT93KEL1VLK36E
Optoelectronics - LED Lighting - White 1240236-SCP7VT93KEL1VLK36E
Win Source Part Number: 1240236-SCP7VT93KEL1 VLK36E Category: Optoelectronics>LED Lighting - White Series: LH151B Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 3000K Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm) Lumens/Watt @ Current - Test: 143 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SCP7VT93KEL1VKK 36EDKR,1510-SCP7VT93 KEL1VLK36EDKR,1510-S CP7VT93KEL1VKK36ETR, SCP7VT93KEL1VKK36E,1 510-SCP7VT93KEL1VKK3 6ECT,1510-SCP7VT93KE L1VLK36ECT,1510-SCP7 VT93KEL1VKK36ETR,151 0-SCP7VT93KEL1VLK36E TR Base Product Number: SCP7VT93

Win Source Part Number: 1240236-SCP7VT93KEL1VLK36E
Category: Optoelectronics>LED Lighting - White
Series: LH151B
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 145lm (130lm ~ 160lm)
Lumens/Watt @ Current - Test: 143 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SCP7VT93KEL1VKK36EDKR,1510-SCP7VT93KEL1VLK36EDKR,1510-SCP7VT93KEL1VKK36ETR,SCP7VT93KEL1VKK36E,1510-SCP7VT93KEL1VKK36ECT,1510-SCP7VT93KEL1VLK36ECT,1510-SCP7VT93KEL1VKK36ETR,1510-SCP7VT93KEL1VLK36ETR
Base Product Number: SCP7VT93

Buy Now Datasheet
LED White Lighting - 1510-SCP7VT93KEL1VLK36ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Warm 3000K 2.9V 350mA 120° 0606 (1616 Metric)

LED Lighting LH151B White, Warm 3000K 2.9V 350mA 120° 0606 (1616 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240236-SCP7VT93KEL1VLK36E 1510-SCP7VT93KEL1VLK36ETR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Warm White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
High brightness chip LED with reflector - SML-Z14DT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
2 suppliers
Led Light Bar, Cool Wht, 5500Lm, 1.458M; Light Colour Ledvance - 85AC2475 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 46000 milliwatts
View Details