Samsung Semiconductor Division LED White Lighting SCP7VT78HPL1VLS06E

Description
LED Lighting LM101A White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101A White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2196-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2196-2-ND
LED White Lighting 1510-2196-2-ND
LED Lighting LM101A White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Warm 3000K 5-Step MacAdam Ellipse 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239761-SCP7VT78HPL1VLS06E
Optoelectronics - LED Lighting - White 1239761-SCP7VT78HPL1VLS06E
Win Source Part Number: 1239761-SCP7VT78HPL1 VLS06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 3000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 61lm (55lm ~ 67lm) Lumens/Watt @ Current - Test: 140 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2196-6,1510-219 6-1,1510-2196-2 Base Product Number: SCP7VT78 Product Status: Not For New Designs

Win Source Part Number: 1239761-SCP7VT78HPL1VLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 3000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 61lm (55lm ~ 67lm)
Lumens/Watt @ Current - Test: 140 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2196-6,1510-2196-1,1510-2196-2
Base Product Number: SCP7VT78
Product Status: Not For New Designs

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2196-2-ND 1239761-SCP7VT78HPL1VLS06E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Warm
Color Temperature 3000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169832 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 9
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details