LED Lighting LH181B White, Warm 3500K 5-Step MacAdam Ellipse 2.9V 350mA 120° 2-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | 1510-SCP7UTF1HEL1UKP34ETR-ND |
| Product Name | LED White Lighting |
| LED Package: | 2-SMD, No Lead |
| LED Type | White |
| Color Temperature | 3500 K |