Samsung Semiconductor Division LED White Lighting SCP7TTJ5HEL1TLPF6E

Description
LED Lighting LH231B White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet
Description
LED Lighting LH231B White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2309-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2309-1-ND
LED White Lighting 1510-2309-1-ND
LED Lighting LH231B White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

LED Lighting LH231B White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2309-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2309-2-ND
LED White Lighting 1510-2309-2-ND
LED Lighting LH231B White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

LED Lighting LH231B White, Neutral 4000K 5-Step MacAdam Ellipse 2.9V 700mA 120° 1111 (2828 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2309-1-ND
Product Name LED White Lighting
LED Package: 1111 (2828 Metric)
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103078 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Lens Type Domed Lens
View Details
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 25 degrees
View Details
LED Indication - Discrete - 754-2065-2-ND - DigiKey
Specs
LED Package: 4-SMD, J-Lead
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers