Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP7TTF1HPLAT0M34E

Description
Win Source Part Number: 1240228-SCP7TTF1HPLA T0M34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1619-6,1510-161 9,1510-1619-1,1510-1 619,SCP7TTF1HPL1T0M3 4C,1510-1619-2,SCP7T TF1HPL1T0M34E Base Product Number: SCP7TTF1 Product Status: Last Time Buy
Request a Quote Datasheet
Description
Win Source Part Number: 1240228-SCP7TTF1HPLA T0M34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1619-6,1510-161 9,1510-1619-1,1510-1 619,SCP7TTF1HPL1T0M3 4C,1510-1619-2,SCP7T TF1HPL1T0M34E Base Product Number: SCP7TTF1 Product Status: Last Time Buy
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240228-SCP7TTF1HPLAT0M34E
Optoelectronics - LED Lighting - White 1240228-SCP7TTF1HPLAT0M34E
Win Source Part Number: 1240228-SCP7TTF1HPLA T0M34E Category: Optoelectronics>LED Lighting - White Series: LH181A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 1.5A Viewing Angle: 140° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 350mA CCT (K): 4000K Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm) Lumens/Watt @ Current - Test: 158 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 3°C/W Package / Case: 0707 (1919 Metric) Supplier Device Package: SMD Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1619-6,1510-161 9,1510-1619-1,1510-1 619,SCP7TTF1HPL1T0M3 4C,1510-1619-2,SCP7T TF1HPL1T0M34E Base Product Number: SCP7TTF1 Product Status: Last Time Buy

Win Source Part Number: 1240228-SCP7TTF1HPLAT0M34E
Category: Optoelectronics>LED Lighting - White
Series: LH181A
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 1.5A
Viewing Angle: 140°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 350mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 155lm (140lm ~ 170lm)
Lumens/Watt @ Current - Test: 158 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 3°C/W
Package / Case: 0707 (1919 Metric)
Supplier Device Package: SMD
Dimension: 0.075" L x 0.075" W (1.91mm x 1.91mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1619-6,1510-1619,1510-1619-1,1510-1619,SCP7TTF1HPL1T0M34C,1510-1619-2,SCP7TTF1HPL1T0M34E
Base Product Number: SCP7TTF1
Product Status: Last Time Buy

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240228-SCP7TTF1HPLAT0M34E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
Visible Emitter - MTE4061N-UO - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: TO-18 Metal Can Domed
LED Type Orange
Peak Wavelength 610 nm (6100 Å)
View Details
DURIS® low and mid power LEDs - GR PSLR31.13 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Viewing Angle 120 degrees
View Details