Samsung Semiconductor Division LED White Lighting SCP7TTF1HEL1TUP34E

Description
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SCP7TTF1HEL1TUP34E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SCP7TTF1HEL1TUP34E-ND
LED White Lighting SCP7TTF1HEL1TUP34E-ND
LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Neutral 4000K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number SCP7TTF1HEL1TUP34E-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
.250
Specs
LED Type Red; Green; Blue; White; Multi-Colored; Amber, Cool White, Clear
Forward Current 15 to 22 milliamps
Forward Voltage 2 to 28 volts
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details