Samsung Electronics Co., Ltd. Optoelectronics - LED Lighting - White SCP7TT78HEL1TUS06E

Description
Win Source Part Number: 1239701-SCP7TT78HEL1 TUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 37lm (Typ) Lumens/Watt @ Current - Test: 203 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP7TT78
Request a Quote Datasheet
Description
Win Source Part Number: 1239701-SCP7TT78HEL1 TUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 37lm (Typ) Lumens/Watt @ Current - Test: 203 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP7TT78
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239701-SCP7TT78HEL1TUS06E
Optoelectronics - LED Lighting - White 1239701-SCP7TT78HEL1TUS06E
Win Source Part Number: 1239701-SCP7TT78HEL1 TUS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Neutral Package: Tape & Reel (TR) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 28,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 3-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 37lm (Typ) Lumens/Watt @ Current - Test: 203 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Base Product Number: SCP7TT78

Win Source Part Number: 1239701-SCP7TT78HEL1TUS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Neutral
Package: Tape & Reel (TR)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 28,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 4000K 3-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 37lm (Typ)
Lumens/Watt @ Current - Test: 203 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Base Product Number: SCP7TT78

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1239701-SCP7TT78HEL1TUS06E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736286 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
View Details
High Power LEDs - MTG7-002S-MLC00-NW-0XE5 - Marktech Optoelectronics
Specs
LED Package: Linear Board with 4 LEDs
LED Type White
Viewing Angle 120 degrees
View Details
High CRI LEDs - CW CBLPM1.E1 - OSRAM Opto Semiconductors
OSRAM Opto Semiconductors
Specs
LED Type White
Color Temperature 4500 K
Viewing Angle 120 degrees
View Details