Samsung Semiconductor Division LED White Lighting SCP7TT78HEL1TLS06E

Description
LED Lighting LM101B White, Neutral 4000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101B White, Neutral 4000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2354-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2354-2-ND
LED White Lighting 1510-2354-2-ND
LED Lighting LM101B White, Neutral 4000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Neutral 4000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2354-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2354-1-ND
LED White Lighting 1510-2354-1-ND
LED Lighting LM101B White, Neutral 4000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Neutral 4000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239715-SCP7TT78HEL1TLS06E
Optoelectronics - LED Lighting - White 1239715-SCP7TT78HEL1TLS06E
Win Source Part Number: 1239715-SCP7TT78HEL1 TLS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 4000K 5-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 37lm (Typ) Lumens/Watt @ Current - Test: 203 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-2354-1,1510-235 4-2,SCP7TT78HEL1TLS0 6E,1510-2354-6 Base Product Number: SCP7TT78

Win Source Part Number: 1239715-SCP7TT78HEL1TLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 4000K 5-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 37lm (Typ)
Lumens/Watt @ Current - Test: 203 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-2354-1,1510-2354-2,SCP7TT78HEL1TLS06E,1510-2354-6
Base Product Number: SCP7TT78

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2354-2-ND 1239715-SCP7TT78HEL1TLS06E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0606 (1616 Metric)
LED Type White White; Multi-Colored; White, Neutral
Color Temperature 4000 K
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2269531 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Optical Power Output 635 milliwatts
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 35 degrees
View Details