Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP7RTJ5HEL1RLQF6E

Description
Win Source Part Number: 1240182-SCP7RTJ5HEL1 RLQF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP7RTJ5HEL1RLQF6E,1 510-2310-1,1510-2310 -2,1510-2310-6 Base Product Number: SCP7RTJ5
Request a Quote Datasheet
Description
Win Source Part Number: 1240182-SCP7RTJ5HEL1 RLQF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP7RTJ5HEL1RLQF6E,1 510-2310-1,1510-2310 -2,1510-2310-6 Base Product Number: SCP7RTJ5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240182-SCP7RTJ5HEL1RLQF6E
Optoelectronics - LED Lighting - White 1240182-SCP7RTJ5HEL1RLQF6E
Win Source Part Number: 1240182-SCP7RTJ5HEL1 RLQF6E Category: Optoelectronics>LED Lighting - White Series: LH231B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 2A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 700mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm) Lumens/Watt @ Current - Test: 167 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 1111 (2828 Metric) Supplier Device Package: SMD Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP7RTJ5HEL1RLQF6E,1 510-2310-1,1510-2310 -2,1510-2310-6 Base Product Number: SCP7RTJ5

Win Source Part Number: 1240182-SCP7RTJ5HEL1RLQF6E
Category: Optoelectronics>LED Lighting - White
Series: LH231B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 2A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 700mA
CCT (K): 5000K 5-Step MacAdam Ellipse
Flux @ 85°C, Current - Test: 340lm (310lm ~ 370lm)
Lumens/Watt @ Current - Test: 167 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 1111 (2828 Metric)
Supplier Device Package: SMD
Dimension: 0.110" L x 0.110" W (2.80mm x 2.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP7RTJ5HEL1RLQF6E,1510-2310-1,1510-2310-2,1510-2310-6
Base Product Number: SCP7RTJ5

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240182-SCP7RTJ5HEL1RLQF6E
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 1
View Details
Infrared LED - IB5D1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details