Samsung Semiconductor Division LED White Lighting SCP7RT93KEL1RLN36E

Description
LED Lighting LH151B White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LH151B White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-SCP7RT93KEL1RLN36ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)

LED Lighting LH151B White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-SCP7RT93KEL1RLN36ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH151B White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)

LED Lighting LH151B White, Cool 5000K 2.9V 350mA 120° 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240238-SCP7RT93KEL1RLN36E
Optoelectronics - LED Lighting - White 1240238-SCP7RT93KEL1RLN36E
Win Source Part Number: 1240238-SCP7RT93KEL1 RLN36E Category: Optoelectronics>LED Lighting - White Series: LH151B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.018" (0.46mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 700mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 5000K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-SCP7RT93KEL1RKN 36ECT,1510-SCP7RT93K EL1RLN36ECT,1510-SCP 7RT93KEL1RLN36ETR,15 10-SCP7RT93KEL1RKN36 ETR,1510-SCP7RT93KEL 1RKN36EDKR,1510-SCP7 RT93KEL1RLN36EDKR Base Product Number: SCP7RT93

Win Source Part Number: 1240238-SCP7RT93KEL1RLN36E
Category: Optoelectronics>LED Lighting - White
Series: LH151B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.46mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 700mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm)
Lumens/Watt @ Current - Test: 163 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-SCP7RT93KEL1RKN36ECT,1510-SCP7RT93KEL1RLN36ECT,1510-SCP7RT93KEL1RLN36ETR,1510-SCP7RT93KEL1RKN36ETR,1510-SCP7RT93KEL1RKN36EDKR,1510-SCP7RT93KEL1RLN36EDKR
Base Product Number: SCP7RT93

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-SCP7RT93KEL1RLN36ECT-ND 1240238-SCP7RT93KEL1RLN36E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0606 (1616 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2169858 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 130 degrees
View Details
Side View White LED - CSL0416WBCW - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: 2.8x1.2 (t=0.8)
LED Type White
Optical Power Output 117 milliwatts
View Details