Samsung Semiconductor Division LED White Lighting SCP7RT78HEL1RLS06E

Description
LED Lighting LM101B White, Cool 5000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101B White, Cool 5000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2355-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2355-2-ND
LED White Lighting 1510-2355-2-ND
LED Lighting LM101B White, Cool 5000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Cool 5000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
LED White Lighting - 1510-2355-1-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2355-1-ND
LED White Lighting 1510-2355-1-ND
LED Lighting LM101B White, Cool 5000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

LED Lighting LM101B White, Cool 5000K 5-Step MacAdam Ellipse 2.8V 65mA 120° 0606 (1616 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239716-SCP7RT78HEL1RLS06E
Optoelectronics - LED Lighting - White 1239716-SCP7RT78HEL1RLS06E
Win Source Part Number: 1239716-SCP7RT78HEL1 RLS06E Category: Optoelectronics>LED Lighting - White Series: LM101B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.018" (0.45mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.8V Current - Test: 65mA CCT (K): 5000K 5-Step MacAdam Ellipse Flux @ 25°C, Current - Test: 37lm (Typ) Lumens/Watt @ Current - Test: 203 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0606 (1616 Metric) Supplier Device Package: SMD Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP7RT78HEL1RLS06E,1 510-2355-1,1510-2355 -6,1510-2355-2 Base Product Number: SCP7RT78

Win Source Part Number: 1239716-SCP7RT78HEL1RLS06E
Category: Optoelectronics>LED Lighting - White
Series: LM101B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.8V
Current - Test: 65mA
CCT (K): 5000K 5-Step MacAdam Ellipse
Flux @ 25°C, Current - Test: 37lm (Typ)
Lumens/Watt @ Current - Test: 203 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0606 (1616 Metric)
Supplier Device Package: SMD
Dimension: 0.067" L x 0.067" W (1.70mm x 1.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP7RT78HEL1RLS06E,1510-2355-1,1510-2355-6,1510-2355-2
Base Product Number: SCP7RT78

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2355-2-ND 1239716-SCP7RT78HEL1RLS06E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0606 (1616 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 650 milliwatts
Array Array
Number of Array Elements 1
View Details
EXCELED™ series chip LED - SML-D12U8W - ROHM Semiconductor GmbH
Specs
LED Package: 1.6x0.8 (t=0.55)
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details