Samsung Semiconductor Division LED White Lighting SCP7QTF1HEL1QKP34E

Description
LED Lighting LH181B White, Cool 5700K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Cool 5700K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2244-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2244-2-ND
LED White Lighting 1510-2244-2-ND
LED Lighting LH181B White, Cool 5700K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Cool 5700K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240217-SCP7QTF1HEL1QKP34E
Optoelectronics - LED Lighting - White 1240217-SCP7QTF1HEL1QKP34E
Win Source Part Number: 1240217-SCP7QTF1HEL1 QKP34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 5700K Flux @ 85°C, Current - Test: 175lm (160lm ~ 190lm) Lumens/Watt @ Current - Test: 172 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: SCP7QTF1HEL1QKP34E,1 510-2244-6,1510-2244 -1,1510-2244-2 Base Product Number: SCP7QTF1

Win Source Part Number: 1240217-SCP7QTF1HEL1QKP34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 5700K
Flux @ 85°C, Current - Test: 175lm (160lm ~ 190lm)
Lumens/Watt @ Current - Test: 172 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: SCP7QTF1HEL1QKP34E,1510-2244-6,1510-2244-1,1510-2244-2
Base Product Number: SCP7QTF1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-2244-2-ND 1240217-SCP7QTF1HEL1QKP34E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 2-SMD, No Lead
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-1266-1-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Green
Peak Wavelength 515 nm (5150 Å)
View Details
LED Indication - Discrete - 67-1870-2-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1210 (3225 Metric)
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details