Samsung Semiconductor Division LED White Lighting SCP7PTF1HEL1PKP34E

Description
LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet
Description
LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-2245-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-2245-2-ND
LED White Lighting 1510-2245-2-ND
LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-2245-2-ND
Product Name LED White Lighting
LED Package: 2-SMD, No Lead
LED Type White
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 1497-XZCFBB53W-8VFTR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details