Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCP7PTF1HEL1PKN34E

Description
Win Source Part Number: 1240216-SCP7PTF1HEL1 PKN34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 6500K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: ,1510-SCP7PTF1HEL1PK N34ECT,SCP7PTF1HEL1P KN34E,1510-SCP7PTF1H EL1PKN34ETR,1510-SCP 7PTF1HEL1PKN34EDKR Base Product Number: SCP7PTF1
Request a Quote Datasheet
Description
Win Source Part Number: 1240216-SCP7PTF1HEL1 PKN34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 6500K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: ,1510-SCP7PTF1HEL1PK N34ECT,SCP7PTF1HEL1P KN34E,1510-SCP7PTF1H EL1PKN34ETR,1510-SCP 7PTF1HEL1PKN34EDKR Base Product Number: SCP7PTF1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240216-SCP7PTF1HEL1PKN34E
Optoelectronics - LED Lighting - White 1240216-SCP7PTF1HEL1PKN34E
Win Source Part Number: 1240216-SCP7PTF1HEL1 PKN34E Category: Optoelectronics>LED Lighting - White Series: LH181B Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.019" (0.48mm) Standard Package: 2,000 Mounting: SMD (SMT) Current - Max: 1.4A Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 350mA CCT (K): 6500K Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm) Lumens/Watt @ Current - Test: 163 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 2-SMD, No Lead Supplier Device Package: SMD Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: ,1510-SCP7PTF1HEL1PK N34ECT,SCP7PTF1HEL1P KN34E,1510-SCP7PTF1H EL1PKN34ETR,1510-SCP 7PTF1HEL1PKN34EDKR Base Product Number: SCP7PTF1

Win Source Part Number: 1240216-SCP7PTF1HEL1PKN34E
Category: Optoelectronics>LED Lighting - White
Series: LH181B
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.019" (0.48mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Max: 1.4A
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 350mA
CCT (K): 6500K
Flux @ 85°C, Current - Test: 165lm (150lm ~ 180lm)
Lumens/Watt @ Current - Test: 163 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 2-SMD, No Lead
Supplier Device Package: SMD
Dimension: 0.093" L x 0.093" W (2.36mm x 2.36mm)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: ,1510-SCP7PTF1HEL1PKN34ECT,SCP7PTF1HEL1PKN34E,1510-SCP7PTF1HEL1PKN34ETR,1510-SCP7PTF1HEL1PKN34EDKR
Base Product Number: SCP7PTF1

Buy Now Datasheet
LED White Lighting - 1510-SCP7PTF1HEL1PKN34EDKR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 1510-SCP7PTF1HEL1PKN34ETR-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet
LED White Lighting - 1510-SCP7PTF1HEL1PKN34ECT-ND - DigiKey
Thief River Falls, MN, United States
LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

LED Lighting LH181B White, Cool 6500K 2.9V 350mA 120° 2-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1240216-SCP7PTF1HEL1PKN34E 1510-SCP7PTF1HEL1PKN34EDKR-ND
Product Name Optoelectronics - LED Lighting - White LED White Lighting
LED Type White; Multi-Colored; White, Cool White
Viewing Angle 120 degrees 120 degrees
Forward Voltage 2.9 volts 2.9 volts
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
LED Annunciator Retrofit Lamps - SMT Cluster -  - Data Display Products
Specs
LED Type Red; Green; Blue; White; Amber, Warm White
Peak Wavelength 465 to 634 nm (4650 to 6340 Å)
Luminous Intensity 600 to 740 milliCandela
View Details
ES3 Small Size LED Backlight Module 3 Chip- RGB - MD-BW-ES3S-RGB - ECO Light LED
Specs
LED Type Red; Green; Blue; Multi-Colored
Optical Power Output 720 milliwatts
View Details