Samsung Semiconductor Division LED White Lighting SCP7PT78HPL1P0S06E

Description
LED Lighting LM101A White, Cool 6500K 2.9V 150mA 150° 0505 (1313 Metric)
Request a Quote Datasheet
Description
LED Lighting LM101A White, Cool 6500K 2.9V 150mA 150° 0505 (1313 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - SCP7PT78HPL1P0S06E-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
SCP7PT78HPL1P0S06E-ND
LED White Lighting SCP7PT78HPL1P0S06E-ND
LED Lighting LM101A White, Cool 6500K 2.9V 150mA 150° 0505 (1313 Metric)

LED Lighting LM101A White, Cool 6500K 2.9V 150mA 150° 0505 (1313 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1239731-SCP7PT78HPL1P0S06E
Optoelectronics - LED Lighting - White 1239731-SCP7PT78HPL1P0S06E
Win Source Part Number: 1239731-SCP7PT78HPL1 P0S06E Category: Optoelectronics>LED Lighting - White Series: LM101A Color: White, Cool Package: Tape & Reel (TR) Height - Seated (Max): 0.017" (0.42mm) Standard Package: 4,000 Mounting: SMD (SMT) Current - Max: 450mA Viewing Angle: 150° Voltage - Forward (Vf) (Typ): 2.9V Current - Test: 150mA CCT (K): 6500K Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm) Lumens/Watt @ Current - Test: 149 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2°C/W Package / Case: 0505 (1313 Metric) Supplier Device Package: SMD Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm) ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Product Status: Obsolete

Win Source Part Number: 1239731-SCP7PT78HPL1P0S06E
Category: Optoelectronics>LED Lighting - White
Series: LM101A
Color: White, Cool
Package: Tape & Reel (TR)
Height - Seated (Max): 0.017" (0.42mm)
Standard Package: 4,000
Mounting: SMD (SMT)
Current - Max: 450mA
Viewing Angle: 150°
Voltage - Forward (Vf) (Typ): 2.9V
Current - Test: 150mA
CCT (K): 6500K
Flux @ 85°C, Current - Test: 65lm (59lm ~ 71lm)
Lumens/Watt @ Current - Test: 149 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2°C/W
Package / Case: 0505 (1313 Metric)
Supplier Device Package: SMD
Dimension: 0.046" L x 0.046" W (1.18mm x 1.18mm)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number SCP7PT78HPL1P0S06E-ND 1239731-SCP7PT78HPL1P0S06E
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 0505 (1313 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 6500 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
LED Indication - Discrete - 1497-XZCBDXVG161WCT-ND - DigiKey
Specs
LED Package: 4-SMD, No Lead
LED Type Green; Blue; Multi-Colored
Peak Wavelength 460 to 574 nm (4600 to 5740 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 80 degrees
View Details