Samsung Semiconductor Division LED White Lighting SCA9WT78HAL9W006EP

Description
LED Lighting LH309A White, Warm 2700K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH309A White, Warm 2700K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1615-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1615-2-ND
LED White Lighting 1510-1615-2-ND
LED Lighting LH309A White, Warm 2700K 26V 150mA 120° 2020 (5050 Metric)

LED Lighting LH309A White, Warm 2700K 26V 150mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1615-2-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 2700 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269557 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED Indication - Discrete - 754-AAAF5060QBFSEEZGSTR-ND - DigiKey
Specs
LED Package: 6-SMD, J-Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 460 to 630 nm (4600 to 6300 Å)
View Details
2 suppliers