Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCA9VT78HAL9V028EP

Description
Win Source Part Number: 1240152-SCA9VT78HAL9 V028EP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 433lm (390lm ~ 475lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1613,1510-1613, 1510-1613-2,1510-161 3-1,1510-1613-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240152-SCA9VT78HAL9 V028EP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 433lm (390lm ~ 475lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1613,1510-1613, 1510-1613-2,1510-161 3-1,1510-1613-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240152-SCA9VT78HAL9V028EP
Optoelectronics - LED Lighting - White 1240152-SCA9VT78HAL9V028EP
Win Source Part Number: 1240152-SCA9VT78HAL9 V028EP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 433lm (390lm ~ 475lm) Lumens/Watt @ Current - Test: 111 lm/W CRI (Color Rendering Index): 90 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1613,1510-1613, 1510-1613-2,1510-161 3-1,1510-1613-6 Product Status: Obsolete

Win Source Part Number: 1240152-SCA9VT78HAL9V028EP
Category: Optoelectronics>LED Lighting - White
Series: LH309A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 26V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 433lm (390lm ~ 475lm)
Lumens/Watt @ Current - Test: 111 lm/W
CRI (Color Rendering Index): 90
Thermal Resistance of Package: 1.2°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: 12-CSP
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1613,1510-1613,1510-1613-2,1510-1613-1,1510-1613-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240152-SCA9VT78HAL9V028EP
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269547 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6266 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details