Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCA8VT78HAL9V06DEP

Description
Win Source Part Number: 1240151-SCA8VT78HAL9 V06DEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 495lm (445lm ~ 545lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1605,1510-1605- 2,1510-1605,1510-160 5-1,1510-1605-6 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240151-SCA8VT78HAL9 V06DEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 495lm (445lm ~ 545lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1605,1510-1605- 2,1510-1605,1510-160 5-1,1510-1605-6 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240151-SCA8VT78HAL9V06DEP
Optoelectronics - LED Lighting - White 1240151-SCA8VT78HAL9V06DEP
Win Source Part Number: 1240151-SCA8VT78HAL9 V06DEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Warm Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 3000K Flux @ 85°C, Current - Test: 495lm (445lm ~ 545lm) Lumens/Watt @ Current - Test: 127 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1605,1510-1605- 2,1510-1605,1510-160 5-1,1510-1605-6 Product Status: Obsolete

Win Source Part Number: 1240151-SCA8VT78HAL9V06DEP
Category: Optoelectronics>LED Lighting - White
Series: LH309A
Color: White, Warm
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 26V
Current - Test: 150mA
CCT (K): 3000K
Flux @ 85°C, Current - Test: 495lm (445lm ~ 545lm)
Lumens/Watt @ Current - Test: 127 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 1.2°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: 12-CSP
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1605,1510-1605-2,1510-1605,1510-1605-1,1510-1605-6
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240151-SCA8VT78HAL9V06DEP
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Warm
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736355P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 380 nm (3800 Å)
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/895-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 895 nm (6600 to 8950 Å)
View Details