Samsung Semiconductor Division LED White Lighting SCA8RT78HAL4RTBG1F

Description
LED Lighting LH204A White, Cool 5000K 11.6V 150mA 120° 1414 (3535 Metric)
Request a Quote Datasheet
Description
LED Lighting LH204A White, Cool 5000K 11.6V 150mA 120° 1414 (3535 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1598-2-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1598-2-ND
LED White Lighting 1510-1598-2-ND
LED Lighting LH204A White, Cool 5000K 11.6V 150mA 120° 1414 (3535 Metric)

LED Lighting LH204A White, Cool 5000K 11.6V 150mA 120° 1414 (3535 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240189-SCA8RT78HAL4RTBG1F
Optoelectronics - LED Lighting - White 1240189-SCA8RT78HAL4RTBG1F
Win Source Part Number: 1240189-SCA8RT78HAL4 RTBG1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 238lm (215lm ~ 260lm) Lumens/Watt @ Current - Test: 137 lm/W CRI (Color Rendering Index): 80 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1598-6,1510-159 8-2,1510-1598-1,1510 -1598,1510-1598 Product Status: Obsolete

Win Source Part Number: 1240189-SCA8RT78HAL4RTBG1F
Category: Optoelectronics>LED Lighting - White
Series: LH204A
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 11.6V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 238lm (215lm ~ 260lm)
Lumens/Watt @ Current - Test: 137 lm/W
CRI (Color Rendering Index): 80
Thermal Resistance of Package: 2.5°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 6-CSP
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1598-6,1510-1598-2,1510-1598-1,1510-1598,1510-1598
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1510-1598-2-ND 1240189-SCA8RT78HAL4RTBG1F
Product Name LED White Lighting Optoelectronics - LED Lighting - White
LED Package: 1414 (3535 Metric)
LED Type White White; Multi-Colored; White, Cool
Color Temperature 5000 K
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2043932 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Yellow; Yellow
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Viewing Angle 120 degrees
Forward Current 0.1000 milliamps
View Details
Micropac Industries, Inc.
Specs
LED Package: Tall lens Pill Pac
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details