Samsung Electronics Co., Ltd. SMD 26V 150mA White Led Lighting SCA7TT78HAL9T0AJEP

Description
LED LH309A NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 26V 150mA 120° 2020 (5050 Metric) Product overview: SCA7TT78HAL9T0AJEP from SAMSUNG is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 150mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 26V, 150mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SCA7TT78HAL9T0AJ EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
LED LH309A NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 26V 150mA 120° 2020 (5050 Metric) Product overview: SCA7TT78HAL9T0AJEP from SAMSUNG is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 150mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 26V, 150mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SCA7TT78HAL9T0AJ EP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 26V 150mA White Led Lighting
124-SCA7TT78HAL9T0AJEP
SMD 26V 150mA White Led Lighting 124-SCA7TT78HAL9T0AJEP
LED LH309A NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 26V 150mA 120° 2020 (5050 Metric) Product overview: SCA7TT78HAL9T0AJEP from SAMSUNG is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 150mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 26V, 150mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SCA7TT78HAL9T0AJ EP can be used for catalog matching and distributor lookup.

LED LH309A NEUT WHITE 4000K SMD / LED Lighting series White, Neutral 4000K 26V 150mA 120° 2020 (5050 Metric) Product overview: SCA7TT78HAL9T0AJEP from SAMSUNG is a White Led Lighting for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 26V, 150mA. Search-friendly keywords include White Led Lighting, electronic component, datasheet, replacement part, SMD, 26V, 150mA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 124-SCA7TT78HAL9T0AJEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category LED Lamps
Product Number 124-SCA7TT78HAL9T0AJEP
Product Name SMD 26V 150mA White Led Lighting
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
Inspection Lamps - 1718488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 13.31 inch (338 mm)
View Details