Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCA7TT78HAL9T0AJEP

Description
Win Source Part Number: 1240153-SCA7TT78HAL9 T0AJEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1593,1510-1593- 6,1510-1593,1510-159 3-2,1510-1593-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240153-SCA7TT78HAL9 T0AJEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1593,1510-1593- 6,1510-1593,1510-159 3-2,1510-1593-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240153-SCA7TT78HAL9T0AJEP
Optoelectronics - LED Lighting - White 1240153-SCA7TT78HAL9T0AJEP
Win Source Part Number: 1240153-SCA7TT78HAL9 T0AJEP Category: Optoelectronics>LED Lighting - White Series: LH309A Color: White, Neutral Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 250mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 26V Current - Test: 150mA CCT (K): 4000K Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm) Lumens/Watt @ Current - Test: 146 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 1.2°C/W Package / Case: 2020 (5050 Metric) Supplier Device Package: 12-CSP Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1593,1510-1593- 6,1510-1593,1510-159 3-2,1510-1593-1 Product Status: Obsolete

Win Source Part Number: 1240153-SCA7TT78HAL9T0AJEP
Category: Optoelectronics>LED Lighting - White
Series: LH309A
Color: White, Neutral
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 250mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 26V
Current - Test: 150mA
CCT (K): 4000K
Flux @ 85°C, Current - Test: 568lm (510lm ~ 625lm)
Lumens/Watt @ Current - Test: 146 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 1.2°C/W
Package / Case: 2020 (5050 Metric)
Supplier Device Package: 12-CSP
Dimension: 0.197" L x 0.197" W (5.00mm x 5.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1593,1510-1593-6,1510-1593,1510-1593-2,1510-1593-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240153-SCA7TT78HAL9T0AJEP
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Neutral
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736294 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 770 nm (7700 Å)
View Details
Super Nova 2 LED Module Warm White - MD-EL-SN2-WW - ECO Light LED
Specs
LED Type White
Optical Power Output 600 milliwatts
View Details