Samsung Semiconductor Division Optoelectronics - LED Lighting - White SCA7RT78HAL4RTDH1F

Description
Win Source Part Number: 1240188-SCA7RT78HAL4 RTDH1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 255lm (230lm ~ 280lm) Lumens/Watt @ Current - Test: 147 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1590,1510-1590, 1510-1590-6,1510-159 0-2,1510-1590-1 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1240188-SCA7RT78HAL4 RTDH1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 255lm (230lm ~ 280lm) Lumens/Watt @ Current - Test: 147 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1590,1510-1590, 1510-1590-6,1510-159 0-2,1510-1590-1 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Optoelectronics - LED Lighting - White
1240188-SCA7RT78HAL4RTDH1F
Optoelectronics - LED Lighting - White 1240188-SCA7RT78HAL4RTDH1F
Win Source Part Number: 1240188-SCA7RT78HAL4 RTDH1F Category: Optoelectronics>LED Lighting - White Series: LH204A Color: White, Cool Package: Tape & Reel Height - Seated (Max): 0.016" (0.40mm) Standard Package: 1,000 Mounting: SMD (SMT) Current - Max: 350mA Viewing Angle: 120° Voltage - Forward (Vf) (Typ): 11.6V Current - Test: 150mA CCT (K): 5000K Flux @ 85°C, Current - Test: 255lm (230lm ~ 280lm) Lumens/Watt @ Current - Test: 147 lm/W CRI (Color Rendering Index): 70 Thermal Resistance of Package: 2.5°C/W Package / Case: 1414 (3535 Metric) Supplier Device Package: 6-CSP Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 2A (4 Weeks) HTSUS: 8541.41.0000 Mfr: Samsung Semiconductor, Inc. Other Names: 1510-1590,1510-1590, 1510-1590-6,1510-159 0-2,1510-1590-1 Product Status: Obsolete

Win Source Part Number: 1240188-SCA7RT78HAL4RTDH1F
Category: Optoelectronics>LED Lighting - White
Series: LH204A
Color: White, Cool
Package: Tape & Reel
Height - Seated (Max): 0.016" (0.40mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Max: 350mA
Viewing Angle: 120°
Voltage - Forward (Vf) (Typ): 11.6V
Current - Test: 150mA
CCT (K): 5000K
Flux @ 85°C, Current - Test: 255lm (230lm ~ 280lm)
Lumens/Watt @ Current - Test: 147 lm/W
CRI (Color Rendering Index): 70
Thermal Resistance of Package: 2.5°C/W
Package / Case: 1414 (3535 Metric)
Supplier Device Package: 6-CSP
Dimension: 0.138" L x 0.138" W (3.50mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 2A (4 Weeks)
HTSUS: 8541.41.0000
Mfr: Samsung Semiconductor, Inc.
Other Names: 1510-1590,1510-1590,1510-1590-6,1510-1590-2,1510-1590-1
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Light Emitting Diodes (LED)
Product Number 1240188-SCA7RT78HAL4RTDH1F
Product Name Optoelectronics - LED Lighting - White
LED Type White; Multi-Colored; White, Cool
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
Led Strip, Cool/warm White, 50W, 5M; Light Strip Length Jkl Components - 68X0051 - Newark, An Avnet Company
Specs
LED Type White; White
Array Array
Number of Array Elements 300LEDs
View Details