Samsung Semiconductor Division LED White Lighting SCA7QT78HAL9QTAJEP

Description
LED Lighting LH309A White, Cool 5700K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet
Description
LED Lighting LH309A White, Cool 5700K 26V 150mA 120° 2020 (5050 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED White Lighting - 1510-1589-ND - DigiKey
Thief River Falls, MN, United States
LED White Lighting
1510-1589-ND
LED White Lighting 1510-1589-ND
LED Lighting LH309A White, Cool 5700K 26V 150mA 120° 2020 (5050 Metric)

LED Lighting LH309A White, Cool 5700K 26V 150mA 120° 2020 (5050 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 1510-1589-ND
Product Name LED White Lighting
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5700 K
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
TO-46 Convex Lens Package Hermetic UV Light Emitting Diodes - F5U340 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Ultraviolet
Peak Wavelength 340 nm (3400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details