Samsung Electronics Co., Ltd. Electrical Parts - S3F94C4EZZ-VK94 S3F94C4EZZ-VK94

Description
Manufacturer: Samsung Win Source Part Number: 748972-S3F94C4EZZ-VK 94 Family Name: S3F94C4 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Reference case: SSOP-20 Reference Date Code: 1712+ Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P3TR ; STM8S903F3P3VTR; STM8S903F3P3V; Introduction Date: July 29, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: Samsung Win Source Part Number: 748972-S3F94C4EZZ-VK 94 Family Name: S3F94C4 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Reference case: SSOP-20 Reference Date Code: 1712+ Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P3TR ; STM8S903F3P3VTR; STM8S903F3P3V; Introduction Date: July 29, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electrical Parts - S3F94C4EZZ-VK94 - 748972-S3F94C4EZZ-VK94 - Win Source Electronics
Laguna Hills, CA, United States
Electrical Parts - S3F94C4EZZ-VK94
748972-S3F94C4EZZ-VK94
Electrical Parts - S3F94C4EZZ-VK94 748972-S3F94C4EZZ-VK94
Manufacturer: Samsung Win Source Part Number: 748972-S3F94C4EZZ-VK 94 Family Name: S3F94C4 Manufacturer Homepage: www.samsung.com/Prod ucts/Semiconductor Reference case: SSOP-20 Reference Date Code: 1712+ Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P3TR ; STM8S903F3P3VTR; STM8S903F3P3V; Introduction Date: July 29, 2013 Estimated EOL Date: 2028 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Samsung
Win Source Part Number: 748972-S3F94C4EZZ-VK94
Family Name: S3F94C4
Manufacturer Homepage: www.samsung.com/Products/Semiconductor
Reference case: SSOP-20
Reference Date Code: 1712+
Alternative Parts (Cross-Reference): STM8S903F3P6VTR; STM8S903F3P3TR ; STM8S903F3P3VTR; STM8S903F3P3V;
Introduction Date: July 29, 2013
Estimated EOL Date: 2028
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Microcontrollers (MCU)
Product Number 748972-S3F94C4EZZ-VK94
Product Name Electrical Parts - S3F94C4EZZ-VK94
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 4MHz Embedded Microcontroller MCU - 685-A8097BH - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
Supply Voltage 4.5 to ? volts
View Details
2 suppliers
Microcontrollers - 428454 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
 - 8909008441XUMA1 - Rochester Electronics
Infineon Technologies AG
View Details