Samsung Electronics Co., Ltd. Embedded - Embedded - Microprocessors - S3C6400X53-YB80 S3C6400X53-YB80

Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168911-S3C6400X53-Y B80 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): S3C6400X53YB80; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote
Description
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168911-S3C6400X53-Y B80 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): S3C6400X53YB80; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - S3C6400X53-YB80 - 1168911-S3C6400X53-YB80 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - S3C6400X53-YB80
1168911-S3C6400X53-YB80
Embedded - Embedded - Microprocessors - S3C6400X53-YB80 1168911-S3C6400X53-YB80
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1168911-S3C6400X53-Y B80 Categories: Embedded - Microprocessors Alternative Parts (Cross-Reference): S3C6400X53YB80; Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited RoHS: Compliant

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1168911-S3C6400X53-YB80
Categories: Embedded - Microprocessors
Alternative Parts (Cross-Reference): S3C6400X53YB80;
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
RoHS: Compliant

Buy Now
Embedded Microprocessor MPU - 694-S3C6400X53-YB80 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Embedded Microprocessor MPU
694-S3C6400X53-YB80
Embedded Microprocessor MPU 694-S3C6400X53-YB80
S3C6400X53-YB80 Product overview: S3C6400X53-YB80 from SAMSUNG is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S3C6400X53-YB80 can be used for catalog matching and distributor lookup.

S3C6400X53-YB80 Product overview: S3C6400X53-YB80 from SAMSUNG is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-S3C6400X53-YB80 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1168911-S3C6400X53-YB80 694-S3C6400X53-YB80
Product Name Embedded - Embedded - Microprocessors - S3C6400X53-YB80 Embedded Microprocessor MPU
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microprocessors - AM1806EZCG4 - 768432-AM1806EZCG4 - Win Source Electronics
Specs
Data Bus 32-Bit
Supply Voltage 1.8V, 3.3V
Operating Temperature 0 to 90 C (32 to 194 F)
View Details
2 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details
Embedded - Embedded - Microprocessors - SAM9X60-V/DWB - 933063-SAM9X60-V/DWB - Win Source Electronics
Specs
Package Type Other; 228-TFBGA (11x11)
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
8 suppliers