Samsung Electro-Mechanics Resistors - Chip Resistor - Surface Mount RUT6432FR150CS

Description
Win Source Part Number: 1348582-RUT6432FR150 CS Category: Resistors - Chip Resistor - Surface Mount Series: RUT Features: Current Sense, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Win Source Part Number: 1348582-RUT6432FR150 CS Category: Resistors - Chip Resistor - Surface Mount Series: RUT Features: Current Sense, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - 1348582-RUT6432FR150CS - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1348582-RUT6432FR150CS
Resistors - Chip Resistor - Surface Mount 1348582-RUT6432FR150CS
Win Source Part Number: 1348582-RUT6432FR150 CS Category: Resistors - Chip Resistor - Surface Mount Series: RUT Features: Current Sense, Moisture Resistant Package: Tape & Reel Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm) Height - Seated (Max): 0.026" (0.66mm) Standard Package: 4,000 Tolerance: ±1% Temperature Coefficient: ±150ppm/°C Power (Watts): 1W Composition: Thick Film Number of Terminations: 2 Resistance: 150 mOhms Package / Case: 2512 (6432 Metric) Supplier Device Package: 2512 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: Samsung Electro-Mechanics

Win Source Part Number: 1348582-RUT6432FR150CS
Category: Resistors - Chip Resistor - Surface Mount
Series: RUT
Features: Current Sense, Moisture Resistant
Package: Tape & Reel
Size / Dimension: 0.248" L x 0.126" W (6.30mm x 3.20mm)
Height - Seated (Max): 0.026" (0.66mm)
Standard Package: 4,000
Tolerance: ±1%
Temperature Coefficient: ±150ppm/°C
Power (Watts): 1W
Composition: Thick Film
Number of Terminations: 2
Resistance: 150 mOhms
Package / Case: 2512 (6432 Metric)
Supplier Device Package: 2512
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: Samsung Electro-Mechanics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1348582-RUT6432FR150CS
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip)
Resistance Range 0.1500 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details