10 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Current Sense, Moisture Resistant Thick Film
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | RUK1608FR010CS-ND |
| Product Name | Chip Resistor - Surface Mount |
| Configuration | Single Resistor |
| Category / Application | Current Sensing; General Use |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 |
| Resistance Range | 0.0100 ohms |