Samsung Electro-Mechanics Chip Resistor - Surface Mount RU2012FR075CS

Description
RES 0.075 OHM 1% 1/3W 0805
Description
RES 0.075 OHM 1% 1/3W 0805
Datasheet
Datasheet Summary
Powered by GS/AI

The RU2012FR075CS is a surface mount chip resistor manufactured by Lingto Electronic Limited. It has a resistance value of 0.075 ohms with a tolerance of 1%, and a power rating of 1/3 watt. This resistor is designed for applications requiring precise low-resistance values, making it suitable for current sensing applications. The component is compliant with the EU RoHS directive, ensuring that it does not contain hazardous materials. Its compact 0805 package size allows for efficient use in space-constrained designs. This resistor is ideal for engineers looking for reliable performance in electronic circuits where low resistance and high accuracy are critical.

Datasheet Summary
Powered by GS/AI

The RU2012FR075CS is a surface mount chip resistor manufactured by Lingto Electronic Limited. It has a resistance value of 0.075 ohms with a tolerance of 1%, and a power rating of 1/3 watt. This resistor is designed for applications requiring precise low-resistance values, making it suitable for current sensing applications. The component is compliant with the EU RoHS directive, ensuring that it does not contain hazardous materials. Its compact 0805 package size allows for efficient use in space-constrained designs. This resistor is ideal for engineers looking for reliable performance in electronic circuits where low resistance and high accuracy are critical.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RU2012FR075CS - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
RU2012FR075CS
Chip Resistor - Surface Mount RU2012FR075CS
RES 0.075 OHM 1% 1/3W 0805

RES 0.075 OHM 1% 1/3W 0805

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Resistors
Product Number RU2012FR075CS
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.0750 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details