Samsung Electro-Mechanics Resistors - Resistor Networks, Arrays RP104PJ472CS

Description
Win Source Part Number: 1336946-RP104PJ472CS Category: Resistors - Resistor Networks, Arrays Series: RP Package: Tape & Reel Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Samsung Electro-Mechanics
Request a Quote Datasheet
Description
Win Source Part Number: 1336946-RP104PJ472CS Category: Resistors - Resistor Networks, Arrays Series: RP Package: Tape & Reel Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Samsung Electro-Mechanics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistors - Resistor Networks, Arrays - 1336946-RP104PJ472CS - Win Source Electronics
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1336946-RP104PJ472CS
Resistors - Resistor Networks, Arrays 1336946-RP104PJ472CS
Win Source Part Number: 1336946-RP104PJ472CS Category: Resistors - Resistor Networks, Arrays Series: RP Package: Tape & Reel Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm) Height - Seated (Max): 0.018" (0.45mm) Standard Package: 10,000 Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Mounting Type: Surface Mount Package / Case: 0804, Convex, Long Side Terminals Supplier Device Package: 0804 Temperature Range - Operating: -55°C ~ 155°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0010 Mfr: Samsung Electro-Mechanics

Win Source Part Number: 1336946-RP104PJ472CS
Category: Resistors - Resistor Networks, Arrays
Series: RP
Package: Tape & Reel
Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm)
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Mounting Type: Surface Mount
Package / Case: 0804, Convex, Long Side Terminals
Supplier Device Package: 0804
Temperature Range - Operating: -55°C ~ 155°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0010
Mfr: Samsung Electro-Mechanics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Resistors
Product Number 1336946-RP104PJ472CS
Product Name Resistors - Resistor Networks, Arrays
Configuration Chip Array
Resistance Range 4700 ohms
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers