Samsung Electronics Co., Ltd. 16W 0.0625W Resistor RM104PJ150CS

Description
15Ω, ±5 %, Chip Resistor, 1/16W(0.0625W), 0402×4R/1005×4R (inch/mm), RoHS Product overview: RM104PJ150CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM104PJ150CS can be used for catalog matching and distributor lookup.
Request a Quote
Description
15Ω, ±5 %, Chip Resistor, 1/16W(0.0625W), 0402×4R/1005×4R (inch/mm), RoHS Product overview: RM104PJ150CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM104PJ150CS can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
16W 0.0625W Resistor - 52-RM104PJ150CS - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16W 0.0625W Resistor
52-RM104PJ150CS
16W 0.0625W Resistor 52-RM104PJ150CS
15Ω, ±5 %, Chip Resistor, 1/16W(0.0625W), 0402×4R/1005×4R (inch/mm), RoHS Product overview: RM104PJ150CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM104PJ150CS can be used for catalog matching and distributor lookup.

15Ω, ±5 %, Chip Resistor, 1/16W(0.0625W), 0402×4R/1005×4R (inch/mm), RoHS Product overview: RM104PJ150CS from SAMSUNG is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16W, 0.0625W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 16W, 0.0625W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RM104PJ150CS can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - RM104PJ150CS - 1088634-RM104PJ150CS - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - RM104PJ150CS
1088634-RM104PJ150CS
Chip Resistor - Surface Mount - RM104PJ150CS 1088634-RM104PJ150CS
Manufacturer: Samsung Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088634-RM104PJ150CS Tolerance: 5 % Thickness: 400 µm Resistance: 15 Ω Categories: Chip Resistor - Surface Mount Popularity: Low Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Shortage

Manufacturer: Samsung
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088634-RM104PJ150CS
Tolerance: 5 %
Thickness: 400 µm
Resistance: 15 Ω
Categories: Chip Resistor - Surface Mount
Popularity: Low
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-RM104PJ150CS 1088634-RM104PJ150CS
Product Name 16W 0.0625W Resistor Chip Resistor - Surface Mount - RM104PJ150CS
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details