RCS1608J470CS -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Resistors - Chip Resistor - Surface Mount
RCS1608J470CS
Description
RES 47 OHM 5% 1/10W 0603
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 47 OHM 5% 1/10W 0603
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RCS1608J470CS |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603 (1608 Metric)
|
|
Resistance Range
|
47 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range
1 ohms
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers