RCS1608J200CS -- RESISTORS - CHIP RESISTOR - SURFACE MOUNT
Samsung Electro-Mechanics
Resistors - Chip Resistor - Surface Mount
RCS1608J200CS
Description
RES 20 OHM 5% 1/10W 0603
-
Shenzhen Shengyu Electronics Technology Limited
Description
RES 20 OHM 5% 1/10W 0603
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
RCS1608J200CS |
|
Product Name
|
Resistors - Chip Resistor - Surface Mount |
|
Technology / Construction
|
Thick Film (Chip)
|
|
Mounting / Packaging
|
0603; 0603 (1608 Metric)
|
|
Resistance Range
|
20 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Polymer
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 1210
Resistance Range
6.8 ohms
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use; High Voltage Resistor
Technology / Construction
Thick Film (Chip)
View Details