Samsung Electro-Mechanics Chip Resistor - Surface Mount RCS1608F6043CS

Description
RES 604K OHM 1% 1/10W 0603
Datasheet
Description
RES 604K OHM 1% 1/10W 0603
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RCS1608F6043CS - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RCS1608F6043CS
Chip Resistor - Surface Mount RCS1608F6043CS
RES 604K OHM 1% 1/10W 0603

RES 604K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ODG (Origin Data Global)
Product Category Chip Resistors
Product Number RCS1608F6043CS
Product Name Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Digital Potentiometers - 1904772 - RS Components, Ltd.
Specs
Resistance Range 50000 ohms
Temperature Coefficient 5 ±ppm/°C
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Packing Method Tape Reel
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD134JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details