RES 4.22K OHM 1% 1/10W 0603
| Shenzhen Shengyu Electronics Technology Limited | |
|---|---|
| Product Category | Resistors |
| Product Number | RCS1608F4221CS |
| Product Name | Resistors - Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) |
| Resistance Range | 4220 ohms |