Samsung Electro-Mechanics Resistors - Chip Resistor - Surface Mount RCS1608F3162CS

Description
RES 31.6K OHM 1% 1/10W 0603
Description
RES 31.6K OHM 1% 1/10W 0603

Suppliers

Company
Product
Description
Supplier Links
Resistors - Chip Resistor - Surface Mount - RCS1608F3162CS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RCS1608F3162CS
Resistors - Chip Resistor - Surface Mount RCS1608F3162CS
RES 31.6K OHM 1% 1/10W 0603

RES 31.6K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors
Product Number RCS1608F3162CS
Product Name Resistors - Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0603; 0603 (1608 Metric)
Resistance Range 31600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD9102FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details