RES 196K OHM 1% 1/10W 0603
RES 196K OHM 1% 1/10W 0603
| Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Resistors | Chip Resistors |
| Product Number | RCS1608F1963CS | RCS1608F1963CS |
| Product Name | Resistors - Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603; 0603 (1608 Metric) | |
| Resistance Range | 196000 ohms | 196000 ohms |